ABB AB
Plugs and Receptacles
8083U2
Description
15A,REC,2P3W,SE,250V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
15A,REC,2P3W,SE,250V
Request a Quote
Email Supplier
Datasheet
Suppliers
15A Rec 2P3W Se 250V Abb - Thomas & Betts
99H9011
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-8083U2-ND |
99H9011 |
|
Product Name
|
Plugs and Receptacles |
15A Rec 2P3W Se 250V Abb - Thomas & Betts |
|
Mounting
|
Panel Mount
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details