ABB AB Shaft Coupling 8033

Description
COUPLING DISC, POLY-DISC, 5-1/4 INCH OUTER DIAMETER, 3/4 INCH THICKNESS, FLEX POLY. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING DISC, POLY-DISC, 5-1/4 INCH OUTER DIAMETER, 3/4 INCH THICKNESS, FLEX POLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 63913218 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
63913218
Shaft Coupling 63913218
COUPLING DISC, POLY-DISC, 5-1/4 INCH OUTER DIAMETER, 3/4 INCH THICKNESS, FLEX POLY. FREE 2 YEAR RADWELL WARRANTY

COUPLING DISC, POLY-DISC, 5-1/4 INCH OUTER DIAMETER, 3/4 INCH THICKNESS, FLEX POLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63913218
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.1248 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
View Details
Coupling piece - KSZ-M16X1,5 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5251 lbs (0.2381 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details