ABB AB
Plugs and Receptacles
8003N
Description
10A,REC,2P3W,SE,600V
AC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
10A,REC,2P3W,SE,600V
AC
Request a Quote
Email Supplier
Datasheet
Suppliers
10A Rec 2P3W Se 600Vac Abb - Thomas & Betts
99H8977
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-8003N-ND |
99H8977 |
|
Product Name
|
Plugs and Receptacles |
10A Rec 2P3W Se 600Vac Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers