Thomas & Betts Corporation Duplex/Single Receptacle 7621

Description
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
Datasheet
Description
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 7621 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
7621
Duplex/Single Receptacle 7621
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH

SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7621
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details