ABB AB Motor 75J034W080G1

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 230/460 VAC, 3/1.5 AMP, 1765 RPM, 60/50 HZ, 3 PHASE, 1 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 230/460 VAC, 3/1.5 AMP, 1765 RPM, 60/50 HZ, 3 PHASE, 1 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 139254801 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 230/460 VAC, 3/1.5 AMP, 1765 RPM, 60/50 HZ, 3 PHASE, 1 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 230/460 VAC, 3/1.5 AMP, 1765 RPM, 60/50 HZ, 3 PHASE, 1 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 139254801
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 116-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC gearbox motor for swimming pool of water circulation processor - PGM.48FP - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 8.85E-4 HP
Gear Type Planetary
View Details