SINGLE LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 7410-G |
| Product Name | Locking Device Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap Mount |
| Standards / Certifications | UL |
| Phase | Three |