Thomas & Betts Corporation Cable Grommets 7402

Description
Cable Tie & Grommet 7-12mm Black 10pc
Request a Quote
Description
Cable Tie & Grommet 7-12mm Black 10pc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 555562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
555562
Cable Grommets 555562
Cable Tie & Grommet 7-12mm Black 10pc

Cable Tie & Grommet 7-12mm Black 10pc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 555562
Product Name Cable Grommets
Groove Width 0.0866 inch (2.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details