Thomas & Betts Corporation Specialty Toggle Switch 738

Description
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD
Datasheet
Description
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 738 - Thomas & Betts Corporation
Memphis, TN, USA
Specialty Toggle Switch
738
Specialty Toggle Switch 738
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD

BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 738
Product Name Specialty Toggle Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 1-1825136-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details