POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 7311-SSBK |
| Product Name | Locking Device Plug |
| Device Type | Plug |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125/250V |
| Current Rating | 20 amps |