Thomas & Betts Corporation Locking Device Plug 7311-G

Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7311-G - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
7311-G
Locking Device Plug 7311-G
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7311-G
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details