ABB AB 60A Con 4P4W At 600Vac Abb - Thomas & Betts 7228W

Description
60A CON 4P4W AT 600VAC
Description
60A CON 4P4W AT 600VAC

Suppliers

Company
Product
Description
Supplier Links
60A Con 4P4W At 600Vac Abb - Thomas & Betts - 99H8642 - Newark, An Avnet Company
Chicago, IL, United States
60A Con 4P4W At 600Vac Abb - Thomas & Betts
99H8642
60A Con 4P4W At 600Vac Abb - Thomas & Betts 99H8642
60A CON 4P4W AT 600VAC

60A CON 4P4W AT 600VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H8642
Product Name 60A Con 4P4W At 600Vac Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details