ABB AB
7218W -- 30A CON 4P4W AT 600VAC ABB - THOMAS & BETTS
ABB AB
30A Con 4P4W At 600Vac Abb - Thomas & Betts
7218W
Description
30A CON 4P4W AT 600VAC
Description
30A CON 4P4W AT 600VAC
Suppliers
30A Con 4P4W At 600Vac Abb - Thomas & Betts
99H8641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H8641 |
|
Product Name
|
30A Con 4P4W At 600Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details