Thomas & Betts Corporation Locking Device Receptacle 7210

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7210 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
7210
Locking Device Receptacle 7210
SINGLE LOCKING TYPE; NYLON MATERIAL; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL

SINGLE LOCKING TYPE; NYLON MATERIAL; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7210
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details