ABB AB 60A Plg 4P4W At 600Vac Abb - Thomas & Betts 7128W-78

Description
60A PLG 4P4W AT 600VAC
Description
60A PLG 4P4W AT 600VAC

Suppliers

Company
Product
Description
Supplier Links
60A Plg 4P4W At 600Vac Abb - Thomas & Betts - 99H8600 - Newark, An Avnet Company
Chicago, IL, United States
60A Plg 4P4W At 600Vac Abb - Thomas & Betts
99H8600
60A Plg 4P4W At 600Vac Abb - Thomas & Betts 99H8600
60A PLG 4P4W AT 600VAC

60A PLG 4P4W AT 600VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H8600
Product Name 60A Plg 4P4W At 600Vac Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details