ABB AB
7118W -- 30A PLG 4P4W AT 600VAC ABB - THOMAS & BETTS
ABB AB
30A Plg 4P4W At 600Vac Abb - Thomas & Betts
7118W
Description
30A PLG 4P4W AT 600VAC
Description
30A PLG 4P4W AT 600VAC
Suppliers
30A Plg 4P4W At 600Vac Abb - Thomas & Betts
99H8589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H8589 |
|
Product Name
|
30A Plg 4P4W At 600Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details