ABB AB
7117W -- 30A PLG 3P3W AT 600VAC ABB - THOMAS & BETTS
ABB AB
30A Plg 3P3W At 600Vac Abb - Thomas & Betts
7117W
Description
30A PLG 3P3W AT 600VAC
Description
30A PLG 3P3W AT 600VAC
Suppliers
30A Plg 3P3W At 600Vac Abb - Thomas & Betts
99H8588
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H8588 |
|
Product Name
|
30A Plg 3P3W At 600Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details