Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972894-71005-TB
Termination: Screw
Contact Material: Copper
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 4 AWG
LOCKTITE CU CONE SCREW LUG 14-4
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 972894-71005-TB | 6308-71005-TB-ND |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 71005-TB | Unclassified |