ABB AB Brkr 30A 480V Abb - Thomas & Betts 70130R

Description
BRKR 30A 480V
Description
BRKR 30A 480V

Suppliers

Company
Product
Description
Supplier Links
Brkr 30A 480V Abb - Thomas & Betts - 22M3268 - Newark, An Avnet Company
Chicago, IL, United States
Brkr 30A 480V Abb - Thomas & Betts
22M3268
Brkr 30A 480V Abb - Thomas & Betts 22M3268
BRKR 30A 480V

BRKR 30A 480V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M3268
Product Name Brkr 30A 480V Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details