ABB AB Cond Strp 12Ga Sz 1In Od1.163In Stl Abb - Thomas & Betts 700 1-STR

Description
COND STRP 12GA SZ 1IN OD1.163IN STL
Description
COND STRP 12GA SZ 1IN OD1.163IN STL

Suppliers

Company
Product
Description
Supplier Links
Cond Strp 12Ga Sz 1In Od1.163In Stl Abb - Thomas & Betts - 77H9188 - Newark, An Avnet Company
Chicago, IL, United States
Cond Strp 12Ga Sz 1In Od1.163In Stl Abb - Thomas & Betts
77H9188
Cond Strp 12Ga Sz 1In Od1.163In Stl Abb - Thomas & Betts 77H9188
COND STRP 12GA SZ 1IN OD1.163IN STL

COND STRP 12GA SZ 1IN OD1.163IN STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77H9188
Product Name Cond Strp 12Ga Sz 1In Od1.163In Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details