Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
ABB AB
6MDVH-4P5201 -- DRIVE
ABB AB
Drive
6MDVH-4P5201
Description
DRIVE 1HP 115V 1PHASE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
DRIVE 1HP 115V 1PHASE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Drive
64211407
Drive
64211407
DRIVE 1HP 115V 1PHASE. FREE 2 YEAR RADWELL WARRANTY
DRIVE 1HP 115V 1PHASE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
DC Motor Drives
Product Number
64211407
Product Name
Drive
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
80V BLDC Gate Driver W/Regulator
AMT49101KJPTR-B-3
Specs
Motor / System
DC Brushless
Configuration
PCB Mount
View Details
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
PI (Physik Instrumente) L.P.
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V
E-872
Specs
Axes
1.0
Motor / System
Piezoelectric
Configuration
PC Board
View Details
Qorvo
160 V 3-phase BLDC Motor Driver with Integrated Power Manager and Configurable AFE
ACT72350
Specs
Motor / System
DC Brushless
Configuration
Other; TQFN, 57-pin
DC Input
160 volts
View Details