ABB AB Pipe and Coupling 6754

Description
DODGE-RELIANCE 006754, HORIZONTAL SPLIT COUPLING COVER, FOR COUPLING SIZE: 1060, TYPE: COVER & GRID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
DODGE-RELIANCE 006754, HORIZONTAL SPLIT COUPLING COVER, FOR COUPLING SIZE: 1060, TYPE: COVER & GRID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 63912582 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
63912582
Pipe and Coupling 63912582
DODGE-RELIANCE 006754, HORIZONTAL SPLIT COUPLING COVER, FOR COUPLING SIZE: 1060, TYPE: COVER & GRID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

DODGE-RELIANCE 006754, HORIZONTAL SPLIT COUPLING COVER, FOR COUPLING SIZE: 1060, TYPE: COVER & GRID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63912582
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details