Thomas & Betts Corporation Standard AC Switch 664-IGCC12

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 664-IGCC12 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
664-IGCC12
Standard AC Switch 664-IGCC12
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 664-IGCC12
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493903-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Light Switches - 2754736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Current Rating 13 amps
View Details
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A24EW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers