Thomas & Betts Corporation Standard AC Switch 663-UCC12

Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO
Datasheet
Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-UCC12 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-UCC12
Standard AC Switch 663-UCC12
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO

FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-UCC12
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 401670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details