Thomas & Betts Corporation Standard AC Switch 663-SLAG

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-SLAG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-SLAG
Standard AC Switch 663-SLAG
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-SLAG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Process Sealed Subminiature Toggle - A18JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details