Thomas & Betts Corporation Standard AC Switch 663-SBKG

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BLACK COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; RESIDENTIAL APPLICATION; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRI
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BLACK COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; RESIDENTIAL APPLICATION; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-SBKG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-SBKG
Standard AC Switch 663-SBKG
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BLACK COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; RESIDENTIAL APPLICATION; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRI

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BLACK COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; RESIDENTIAL APPLICATION; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-SBKG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1476-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 1504086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Rocker & Toggle Switches - A24EP - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers