Thomas & Betts Corporation Standard AC Switch 663-LAGCC30

Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING
Datasheet
Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-LAGCC30 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-LAGCC30
Standard AC Switch 663-LAGCC30
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING

FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-LAGCC30
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details