Thomas & Betts Corporation Standard AC Switch 663-IGCC30

Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE GR
Datasheet
Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE GR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-IGCC30 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-IGCC30
Standard AC Switch 663-IGCC30
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE GR

FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE GR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-IGCC30
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825136-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details