Thomas & Betts Corporation Standard AC Switch 663-CN

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; THREE WAY OPERATION TYPE; CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED; TRAD
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; THREE WAY OPERATION TYPE; CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED; TRAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-CN - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-CN
Standard AC Switch 663-CN
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; THREE WAY OPERATION TYPE; CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED; TRAD

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; THREE WAY OPERATION TYPE; CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED; TRAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-CN
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details