Thomas & Betts Corporation Standard AC Switch 660-SG

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLU
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-SG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
660-SG
Standard AC Switch 660-SG
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLU

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLU

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 660-SG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825139-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
5 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details