Thomas & Betts Corporation Standard AC Switch 660-NAIG

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-NAIG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
660-NAIG
Standard AC Switch 660-NAIG
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 660-NAIG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-08-4-2-20901BUND-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details