TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 660-NABKG |
| Product Name | Standard AC Switch |
| Switch Type | Toggle |
| Standards / Compliances | UL Listed |
| Current Rating | 15 amps |