ABB AB Current Transformer 64670-33K

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE MEC-RC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE MEC-RC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 64221378 - Radwell International
Willingboro, NJ, United States
Current Transformer
64221378
Current Transformer 64221378
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE MEC-RC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE MEC-RC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 64221378
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Model 180Rl, 300:5 Ratio - 1411-180RL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Split-core current transformer - 855-5101/1000-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 8711616P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Current Transformers & Shunts - EA3292-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details