ABB AB Resistor 63803-13DJ

Description
RESISTOR METAL FILM 100KOHM .5W. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR METAL FILM 100KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 64165507 - Radwell International
Willingboro, NJ, United States
Resistor
64165507
Resistor 64165507
RESISTOR METAL FILM 100KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

RESISTOR METAL FILM 100KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 64165507
Product Name Resistor
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details