ABB AB Resistor 63803-13CT

Description
DISCONTINUED BY MANUFACTURER, RESISTOR 24.3KOHM .5W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR 24.3KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 64165447 - Radwell International
Willingboro, NJ, United States
Resistor
64165447
Resistor 64165447
DISCONTINUED BY MANUFACTURER, RESISTOR 24.3KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR 24.3KOHM .5W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 64165447
Product Name Resistor
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details