ABB AB 60 Amp 250 Vac Abb - Thomas & Betts 634FC2FXT

Description
60 AMP 250 VAC
Description
60 AMP 250 VAC

Suppliers

Company
Product
Description
Supplier Links
60 Amp 250 Vac Abb - Thomas & Betts - 22M3205 - Newark, An Avnet Company
Chicago, IL, United States
60 Amp 250 Vac Abb - Thomas & Betts
22M3205
60 Amp 250 Vac Abb - Thomas & Betts 22M3205
60 AMP 250 VAC

60 AMP 250 VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M3205
Product Name 60 Amp 250 Vac Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details