ABB AB Resistor 63481-2J

Description
RESISTOR CERAMIC WIREWOUND 50OHM. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR CERAMIC WIREWOUND 50OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 64191635 - Radwell International
Willingboro, NJ, United States
Resistor
64191635
Resistor 64191635
RESISTOR CERAMIC WIREWOUND 50OHM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR CERAMIC WIREWOUND 50OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 64191635
Product Name Resistor
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details