ABB AB Gear Box 6284205001ME

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 1.62 HP, 1750 RPM, 624 OUTPUT TORQUE, 1 SERVICE FACTOR, TIGER SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 1.62 HP, 1750 RPM, 624 OUTPUT TORQUE, 1 SERVICE FACTOR, TIGER SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 64201690 - Radwell International
Willingboro, NJ, United States
Gear Box
64201690
Gear Box 64201690
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 1.62 HP, 1750 RPM, 624 OUTPUT TORQUE, 1 SERVICE FACTOR, TIGER SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 1.62 HP, 1750 RPM, 624 OUTPUT TORQUE, 1 SERVICE FACTOR, TIGER SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64201690
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
SIW 4:1 Bronze - SIW-16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details