ABB AB Reducer 6052386

Description
REDUCER SIZE A200 40:1RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER SIZE A200 40:1RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64173168 - Radwell International
Willingboro, NJ, United States
Reducer
64173168
Reducer 64173168
REDUCER SIZE A200 40:1RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER SIZE A200 40:1RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64173168
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-135 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details