ABB AB Terminal, Compression Lug, 1/2, 00Awg; Product Range Abb Thomas & Betts 60138

Description
TERMINAL, COMPRESSION LUG, 1/2", 00AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/2", 00AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/2, 00Awg; Product Range Abb Thomas & Betts - 77H8512 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 00Awg; Product Range Abb Thomas & Betts
77H8512
Terminal, Compression Lug, 1/2, 00Awg; Product Range Abb Thomas & Betts 77H8512
TERMINAL, COMPRESSION LUG, 1/2", 00AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 00AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H8512
Product Name Terminal, Compression Lug, 1/2, 00Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data