ABB AB
Plugs and Receptacles
5C23U1LD
Description
20A,CON,2P3W,DT,125V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,CON,2P3W,DT,125V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Con 2P3W Dt 125V Abb - Thomas & Betts
99H7455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-5C23U1LD-ND |
99H7455 |
|
Product Name
|
Plugs and Receptacles |
20A Con 2P3W Dt 125V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers