Thomas & Betts Corporation Pin and Sleeve Receptacle 58721

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S)
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 58721 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
58721
Pin and Sleeve Receptacle 58721
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S)

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 58721
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details