Thomas & Betts Corporation Duplex/Single Receptacle 5871-RED

Description
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; RED COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; RED COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5871-RED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5871-RED
Duplex/Single Receptacle 5871-RED
SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; RED COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL

SINGLE, HEAVY-DUTY TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; RED COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5871-RED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6825-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers