ABB AB Reducer 5818712001BD

Description
DISCONTINUED BY MANUFACTURER, REDUCER, TWMA0019, C200B38N056L1 SIZE, 1750RPM OUTPUT, 38:1 RATIO, 2.50INCH KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, TWMA0019, C200B38N056L1 SIZE, 1750RPM OUTPUT, 38:1 RATIO, 2.50INCH KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141892884 - Radwell International
Willingboro, NJ, United States
Reducer
141892884
Reducer 141892884
DISCONTINUED BY MANUFACTURER, REDUCER, TWMA0019, C200B38N056L1 SIZE, 1750RPM OUTPUT, 38:1 RATIO, 2.50INCH KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, TWMA0019, C200B38N056L1 SIZE, 1750RPM OUTPUT, 38:1 RATIO, 2.50INCH KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141892884
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-C - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
6 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A06S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 6 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details