ABB AB Terminal, Compression Lug, 5/8, 0000Awg; Product Range Abb Thomas & Betts 58166

Description
TERMINAL, COMPRESSION LUG, 5/8", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 5/8", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 5/8, 0000Awg; Product Range Abb Thomas & Betts - 96B5327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/8, 0000Awg; Product Range Abb Thomas & Betts
96B5327
Terminal, Compression Lug, 5/8, 0000Awg; Product Range Abb Thomas & Betts 96B5327
TERMINAL, COMPRESSION LUG, 5/8", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/8", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96B5327
Product Name Terminal, Compression Lug, 5/8, 0000Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details