Thomas & Betts Corporation Straight Blade Power Plug 5751-AN

Description
ANGLED TYPE; YELLOW COLOR; 15-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 15-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5751-AN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
5751-AN
Straight Blade Power Plug 5751-AN
ANGLED TYPE; YELLOW COLOR; 15-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

ANGLED TYPE; YELLOW COLOR; 15-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5751-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Connector - K32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers