Thomas & Betts Corporation Straight Blade Power Plug 5746-AN

Description
ANGLED TYPE; YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5746-AN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
5746-AN
Straight Blade Power Plug 5746-AN
ANGLED TYPE; YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20

ANGLED TYPE; YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSURE IP20

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5746-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365711 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details