Thomas & Betts Corporation Duplex/Single Receptacle 5651-LA

Description
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5651-LA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5651-LA
Duplex/Single Receptacle 5651-LA
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST

SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5651-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details