ABB AB Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts 54942BE

Description
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts - 99B0853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts
99B0853
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts 99B0853
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 99B0853
Product Name Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details