ABB AB
Lugs
54868BEUF
Description
54868BE 45 DEGREE BEND
Request a Quote
Email Supplier
Datasheet
Description
54868BE 45 DEGREE BEND
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
6308-54868BEUF-ND |
|
Product Name
|
Lugs |
|
Mounting
|
Free Hanging (In-Line), 45° Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers