ABB AB Lugs 54852BEUF0516PH

Description
54852BE 45 DEG BND 5/16 ON 1 W/P
Request a Quote Datasheet
Description
54852BE 45 DEG BND 5/16 ON 1 W/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 6308-54852BEUF0516PH-ND - DigiKey
Thief River Falls, MN, United States
54852BE 45 DEG BND 5/16 ON 1 W/P

54852BE 45 DEG BND 5/16 ON 1 W/P

Buy Now Datasheet
54852Be 45 Deg Bnd 5/16 On 1 W/peep Abb - Thomas & Betts - 88M6990 - Newark, An Avnet Company
Chicago, IL, United States
54852Be 45 Deg Bnd 5/16 On 1 W/peep Abb - Thomas & Betts
88M6990
54852Be 45 Deg Bnd 5/16 On 1 W/peep Abb - Thomas & Betts 88M6990
54852BE 45 DEG BND 5/16 ON 1 W/PEEP

54852BE 45 DEG BND 5/16 ON 1 W/PEEP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-54852BEUF0516PH-ND 88M6990
Product Name Lugs 54852Be 45 Deg Bnd 5/16 On 1 W/peep Abb - Thomas & Betts
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details